Capital Lighting, Inc. 8828BS/PN Large Chandeliers-Glass Shade 718799

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 54.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Product Name: 12 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 54.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Product Name: 12 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8828BS/PN Large Chandeliers-Glass Shade - 718799 - Capital Lighting, Inc.
Columbus, OH, USA
8828BS/PN Large Chandeliers-Glass Shade
718799
8828BS/PN Large Chandeliers-Glass Shade 718799
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 54.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Brushed Stainless/Polished Nickel Product Name: 12 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 54.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Brushed Stainless/Polished Nickel
Product Name: 12 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718799
Product Name 8828BS/PN Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details