Capital Lighting, Inc. 9725MB Mid. Chandeliers-Glass Up 718759

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Mahogany Bronze Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Mahogany Bronze Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9725MB Mid. Chandeliers-Glass Up - 718759 - Capital Lighting, Inc.
Columbus, OH, USA
9725MB Mid. Chandeliers-Glass Up
718759
9725MB Mid. Chandeliers-Glass Up 718759
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Mahogany Bronze Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 28.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Mahogany Bronze
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718759
Product Name 9725MB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details