Capital Lighting, Inc. 9721MB Sconces-Single Glass 718753

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 5.5 Bulb Qty: 1 Wattage: 40 Finish: Mahogany Bronze Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 5.5 Bulb Qty: 1 Wattage: 40 Finish: Mahogany Bronze Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9721MB Sconces-Single Glass - 718753 - Capital Lighting, Inc.
Columbus, OH, USA
9721MB Sconces-Single Glass
718753
9721MB Sconces-Single Glass 718753
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 5.5 Bulb Qty: 1 Wattage: 40 Finish: Mahogany Bronze Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Extension: 5.5
Bulb
Qty: 1
Wattage: 40
Finish: Mahogany Bronze
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718753
Product Name 9721MB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details