Capital Lighting, Inc. 9729MB Mid. Chandeliers-Glass Up 718751

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Mahogany Bronze Product Name: Nine Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Mahogany Bronze Product Name: Nine Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9729MB Mid. Chandeliers-Glass Up - 718751 - Capital Lighting, Inc.
Columbus, OH, USA
9729MB Mid. Chandeliers-Glass Up
718751
9729MB Mid. Chandeliers-Glass Up 718751
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Mahogany Bronze Product Name: Nine Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 33.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Mahogany Bronze
Product Name: Nine Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718751
Product Name 9729MB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details