Capital Lighting, Inc. 20011-OB Flush Mounts-Bowl Style 718743

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Old Bronze Product Name: Two Light Flushmount 11-OB-6 Pc MuLighti Min
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Old Bronze Product Name: Two Light Flushmount 11-OB-6 Pc MuLighti Min

Suppliers

Company
Product
Description
Supplier Links
20011-OB Flush Mounts-Bowl Style - 718743 - Capital Lighting, Inc.
Columbus, OH, USA
20011-OB Flush Mounts-Bowl Style
718743
20011-OB Flush Mounts-Bowl Style 718743
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Old Bronze Product Name: Two Light Flushmount 11-OB-6 Pc MuLighti Min

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Old Bronze
Product Name: Two Light Flushmount 11-OB-6 Pc MuLighti Min

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718743
Product Name 20011-OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details