Capital Lighting, Inc. 20013-OB Flush Mounts-Bowl Style 718742

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flushmount 13-OB 6 Pc MuLighti Min
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flushmount 13-OB 6 Pc MuLighti Min

Suppliers

Company
Product
Description
Supplier Links
20013-OB Flush Mounts-Bowl Style - 718742 - Capital Lighting, Inc.
Columbus, OH, USA
20013-OB Flush Mounts-Bowl Style
718742
20013-OB Flush Mounts-Bowl Style 718742
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flushmount 13-OB 6 Pc MuLighti Min

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.25
Bulb
Type: A15
Qty: 2
Wattage: 60
Finish: Old Bronze
Product Name: Two Light Flushmount 13-OB 6 Pc MuLighti Min

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718742
Product Name 20013-OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details