Capital Lighting, Inc. 9122MB Sconces-Double Candle 718739

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Extension: 6 Bulb Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Extension: 6 Bulb Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9122MB Sconces-Double Candle - 718739 - Capital Lighting, Inc.
Columbus, OH, USA
9122MB Sconces-Double Candle
718739
9122MB Sconces-Double Candle 718739
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Extension: 6 Bulb Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Extension: 6
Bulb
Qty: 2
Wattage: 60
Finish: Mahogany Bronze
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718739
Product Name 9122MB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details