Capital Lighting, Inc. 9735MB Semi-Flush Mts.-Bowl Style 718722

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mahogany Bronze Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mahogany Bronze Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
9735MB Semi-Flush Mts.-Bowl Style - 718722 - Capital Lighting, Inc.
Columbus, OH, USA
9735MB Semi-Flush Mts.-Bowl Style
718722
9735MB Semi-Flush Mts.-Bowl Style 718722
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mahogany Bronze Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Mahogany Bronze
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718722
Product Name 9735MB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details