Capital Lighting, Inc. 9300BS/PN Semi-Flush Mts.-Bowl Style 718714

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Stainless/Polished Nickel Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Stainless/Polished Nickel Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
9300BS/PN Semi-Flush Mts.-Bowl Style - 718714 - Capital Lighting, Inc.
Columbus, OH, USA
9300BS/PN Semi-Flush Mts.-Bowl Style
718714
9300BS/PN Semi-Flush Mts.-Bowl Style 718714
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Stainless/Polished Nickel Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Stainless/Polished Nickel
Product Name: Two Light Flush Mounts
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718714
Product Name 9300BS/PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details