Capital Lighting, Inc. 9305BS/PN Mid. Chandeliers-Glass Up 718710

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Brushed Stainless/Polished Nickel Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Brushed Stainless/Polished Nickel Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9305BS/PN Mid. Chandeliers-Glass Up - 718710 - Capital Lighting, Inc.
Columbus, OH, USA
9305BS/PN Mid. Chandeliers-Glass Up
718710
9305BS/PN Mid. Chandeliers-Glass Up 718710
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Brushed Stainless/Polished Nickel Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: G16.5
Qty: 5
Wattage: 60
Finish: Brushed Stainless/Polished Nickel
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718710
Product Name 9305BS/PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details