Capital Lighting, Inc. 9620BS/PN Lamps-Table Lamps 718708

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Stainless/Polished Nickel Product Name: Two Light Portable Category: Portables
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Stainless/Polished Nickel Product Name: Two Light Portable Category: Portables

Suppliers

Company
Product
Description
Supplier Links
9620BS/PN Lamps-Table Lamps - 718708 - Capital Lighting, Inc.
Columbus, OH, USA
9620BS/PN Lamps-Table Lamps
718708
9620BS/PN Lamps-Table Lamps 718708
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Stainless/Polished Nickel Product Name: Two Light Portable Category: Portables

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Stainless/Polished Nickel
Product Name: Two Light Portable
Category: Portables

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718708
Product Name 9620BS/PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details