Capital Lighting, Inc. 7243-89 Mid. Chandeliers-Candle 718607

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 11 Product Name: Six Lights Chandelier UPC: 773546148665 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 11 Product Name: Six Lights Chandelier UPC: 773546148665 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
7243-89 Mid. Chandeliers-Candle - 718607 - Capital Lighting, Inc.
Columbus, OH, USA
7243-89 Mid. Chandeliers-Candle
718607
7243-89 Mid. Chandeliers-Candle 718607
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Weight: 11 Product Name: Six Lights Chandelier UPC: 773546148665 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 23.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze
Weight: 11
Product Name: Six Lights Chandelier
UPC: 773546148665
Category: Chandelier
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718607
Product Name 7243-89 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details