Capital Lighting, Inc. 7262-89 Sconces-Double Candle 718606

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 26.00 Length 26.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 5 Product Name: Two Lights Wall Sconce UPC: 773546148641 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 26.00 Length 26.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 5 Product Name: Two Lights Wall Sconce UPC: 773546148641 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7262-89 Sconces-Double Candle - 718606 - Capital Lighting, Inc.
Columbus, OH, USA
7262-89 Sconces-Double Candle
718606
7262-89 Sconces-Double Candle 718606
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 26.00 Length 26.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 5 Product Name: Two Lights Wall Sconce UPC: 773546148641 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 26.00
Length 26.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 5
Product Name: Two Lights Wall Sconce
UPC: 773546148641
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718606
Product Name 7262-89 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details