Capital Lighting, Inc. 3361-47 Sconces-Single Candle 718480

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Length 20.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 10 Product Name: Two Lights Wall Sconce UPC: 773546148788 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Length 20.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 10 Product Name: Two Lights Wall Sconce UPC: 773546148788 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3361-47 Sconces-Single Candle - 718480 - Capital Lighting, Inc.
Columbus, OH, USA
3361-47 Sconces-Single Candle
718480
3361-47 Sconces-Single Candle 718480
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Length 20.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 10 Product Name: Two Lights Wall Sconce UPC: 773546148788 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 20.00
Length 20.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 10
Product Name: Two Lights Wall Sconce
UPC: 773546148788
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718480
Product Name 3361-47 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details