Capital Lighting, Inc. 3475MBZ-257 Mid. Chandeliers-Glass Down 718468

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mediterranean Bronze Product Name: Five Light Chandelier UPC: 841224029497 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mediterranean Bronze Product Name: Five Light Chandelier UPC: 841224029497 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3475MBZ-257 Mid. Chandeliers-Glass Down - 718468 - Capital Lighting, Inc.
Columbus, OH, USA
3475MBZ-257 Mid. Chandeliers-Glass Down
718468
3475MBZ-257 Mid. Chandeliers-Glass Down 718468
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Mediterranean Bronze Product Name: Five Light Chandelier UPC: 841224029497 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Mediterranean Bronze
Product Name: Five Light Chandelier
UPC: 841224029497
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718468
Product Name 3475MBZ-257 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details