Capital Lighting, Inc. 1344GU-275 Bathroom Fixtures-Four Lights 718466

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 14.00 Extension: 11.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gilded Umber Product Name: Four Light Vanity UPC: 841224029664 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 14.00 Extension: 11.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gilded Umber Product Name: Four Light Vanity UPC: 841224029664 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
1344GU-275 Bathroom Fixtures-Four Lights - 718466 - Capital Lighting, Inc.
Columbus, OH, USA
1344GU-275 Bathroom Fixtures-Four Lights
718466
1344GU-275 Bathroom Fixtures-Four Lights 718466
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 14.00 Extension: 11.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gilded Umber Product Name: Four Light Vanity UPC: 841224029664 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 14.00
Extension: 11.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Gilded Umber
Product Name: Four Light Vanity
UPC: 841224029664
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718466
Product Name 1344GU-275 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details