Capital Lighting, Inc. 3473MBZ-259 Mid. Chandeliers-Glass Down 718465

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Product Name: Three Light Chandelier UPC: 841224029473 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Product Name: Three Light Chandelier UPC: 841224029473 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3473MBZ-259 Mid. Chandeliers-Glass Down - 718465 - Capital Lighting, Inc.
Columbus, OH, USA
3473MBZ-259 Mid. Chandeliers-Glass Down
718465
3473MBZ-259 Mid. Chandeliers-Glass Down 718465
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Product Name: Three Light Chandelier UPC: 841224029473 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mediterranean Bronze
Product Name: Three Light Chandelier
UPC: 841224029473
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718465
Product Name 3473MBZ-259 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details