Capital Lighting, Inc. 3442GU-419-CR Large Chandeliers-Candle 718443

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 54.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Gilded Umber Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 54.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Gilded Umber Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
3442GU-419-CR Large Chandeliers-Candle - 718443 - Capital Lighting, Inc.
Columbus, OH, USA
3442GU-419-CR Large Chandeliers-Candle
718443
3442GU-419-CR Large Chandeliers-Candle 718443
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 54.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Gilded Umber Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 54.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Gilded Umber
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718443
Product Name 3442GU-419-CR Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details