Capital Lighting, Inc. 3475MN-225 Mid. Chandeliers-Glass Down 718434

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Product Name: Five Light Chandelier UPC: 841224029480 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Product Name: Five Light Chandelier UPC: 841224029480 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3475MN-225 Mid. Chandeliers-Glass Down - 718434 - Capital Lighting, Inc.
Columbus, OH, USA
3475MN-225 Mid. Chandeliers-Glass Down
718434
3475MN-225 Mid. Chandeliers-Glass Down 718434
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Product Name: Five Light Chandelier UPC: 841224029480 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Matte Nickel
Product Name: Five Light Chandelier
UPC: 841224029480
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718434
Product Name 3475MN-225 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details