Capital Lighting, Inc. 9421MN Foyer/Hall Lanterns-Glass w/Frame 718433

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Pendant UPC: 841224029503 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Pendant UPC: 841224029503 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9421MN Foyer/Hall Lanterns-Glass w/Frame - 718433 - Capital Lighting, Inc.
Columbus, OH, USA
9421MN Foyer/Hall Lanterns-Glass w/Frame
718433
9421MN Foyer/Hall Lanterns-Glass w/Frame 718433
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Pendant UPC: 841224029503 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Matte Nickel
Product Name: Two Light Pendant
UPC: 841224029503
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718433
Product Name 9421MN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details