Capital Lighting, Inc. 9781BK Exterior -Wall Mount 718417

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.25 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Wall Lantern UPC: 841224031155 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.25 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Wall Lantern UPC: 841224031155 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9781BK Exterior -Wall Mount - 718417 - Capital Lighting, Inc.
Columbus, OH, USA
9781BK Exterior -Wall Mount
718417
9781BK Exterior -Wall Mount 718417
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.25 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Outdoor Wall Lantern UPC: 841224031155 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.25
Extension: 8.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Outdoor Wall Lantern
UPC: 841224031155
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 718417
Product Name 9781BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details