Capital Lighting, Inc. PH100-71-F Lamps-Swing Arm-Floor 717989

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
PH100-71-F Lamps-Swing Arm-Floor - 717989 - Capital Lighting, Inc.
Columbus, OH, USA
PH100-71-F Lamps-Swing Arm-Floor
717989
PH100-71-F Lamps-Swing Arm-Floor 717989
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 48.00
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717989
Product Name PH100-71-F Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details