Capital Lighting, Inc. PH100-71-J Lamps-Pharmacy-Floor 717985

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
PH100-71-J Lamps-Pharmacy-Floor - 717985 - Capital Lighting, Inc.
Columbus, OH, USA
PH100-71-J Lamps-Pharmacy-Floor
717985
PH100-71-J Lamps-Pharmacy-Floor 717985
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 48.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717985
Product Name PH100-71-J Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details