Capital Lighting, Inc. PH100-51-J Lamps-Pharmacy-Floor 717982

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
PH100-51-J Lamps-Pharmacy-Floor - 717982 - Capital Lighting, Inc.
Columbus, OH, USA
PH100-51-J Lamps-Pharmacy-Floor
717982
PH100-51-J Lamps-Pharmacy-Floor 717982
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 48.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717982
Product Name PH100-51-J Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details