Capital Lighting, Inc. AP10-20-7 Lamps-Desk/Piano Lamps 717975

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Bulb Type: T10 Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Bulb Type: T10 Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
AP10-20-7 Lamps-Desk/Piano Lamps - 717975 - Capital Lighting, Inc.
Columbus, OH, USA
AP10-20-7 Lamps-Desk/Piano Lamps
717975
AP10-20-7 Lamps-Desk/Piano Lamps 717975
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Bulb Type: T10 Qty: 1 Wattage: 40 Finish: Black Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.50
Bulb
Type: T10
Qty: 1
Wattage: 40
Finish: Black
Product Name: One Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717975
Product Name AP10-20-7 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details