Capital Lighting, Inc. AP14-40-7 Lamps-Desk/Piano Lamps 717971

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Black Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Black Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
AP14-40-7 Lamps-Desk/Piano Lamps - 717971 - Capital Lighting, Inc.
Columbus, OH, USA
AP14-40-7 Lamps-Desk/Piano Lamps
717971
AP14-40-7 Lamps-Desk/Piano Lamps 717971
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Black Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.50
Bulb
Type: T10
Qty: 2
Wattage: 40
Finish: Black
Product Name: Two Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717971
Product Name AP14-40-7 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details