Capital Lighting, Inc. PS10-190-M Lamps-Desk/Piano Lamps 717969

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
PS10-190-M Lamps-Desk/Piano Lamps - 717969 - Capital Lighting, Inc.
Columbus, OH, USA
PS10-190-M Lamps-Desk/Piano Lamps
717969
PS10-190-M Lamps-Desk/Piano Lamps 717969
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Polished Brass
Product Name: One Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717969
Product Name PS10-190-M Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details