Capital Lighting, Inc. PH100-51-F Lamps-Swing Arm-Floor 717952

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Satin Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Satin Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
PH100-51-F Lamps-Swing Arm-Floor - 717952 - Capital Lighting, Inc.
Columbus, OH, USA
PH100-51-F Lamps-Swing Arm-Floor
717952
PH100-51-F Lamps-Swing Arm-Floor 717952
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Satin Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 48.00
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Satin Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717952
Product Name PH100-51-F Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details