Capital Lighting, Inc. D436-71 Lamps-Desk/Piano Lamps 717917

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 23.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 23.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D436-71 Lamps-Desk/Piano Lamps - 717917 - Capital Lighting, Inc.
Columbus, OH, USA
D436-71 Lamps-Desk/Piano Lamps
717917
D436-71 Lamps-Desk/Piano Lamps 717917
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 23.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 23.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717917
Product Name D436-71 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details