Capital Lighting, Inc. DSK428-G61 Lamps-Desk/Piano Lamps 717911

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Desk Lamp Category: Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Desk Lamp Category: Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
DSK428-G61 Lamps-Desk/Piano Lamps - 717911 - Capital Lighting, Inc.
Columbus, OH, USA
DSK428-G61 Lamps-Desk/Piano Lamps
717911
DSK428-G61 Lamps-Desk/Piano Lamps 717911
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Desk Lamp Category: Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Brass
Product Name: One Light Desk Lamp
Category: Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717911
Product Name DSK428-G61 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details