Capital Lighting, Inc. N652-AB Lamps-Table Lamps 717904

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 30.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 30.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
N652-AB Lamps-Table Lamps - 717904 - Capital Lighting, Inc.
Columbus, OH, USA
N652-AB Lamps-Table Lamps
717904
N652-AB Lamps-Table Lamps 717904
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 30.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 30.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717904
Product Name N652-AB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details