Capital Lighting, Inc. V502-AB Lamps-Swing Arm-Wall 717791

Description
PRODUCT DETAILS / SPECS Height: 5.00 Extension: 16 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Height: 5.00 Extension: 16 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
V502-AB Lamps-Swing Arm-Wall - 717791 - Capital Lighting, Inc.
Columbus, OH, USA
V502-AB Lamps-Swing Arm-Wall
717791
V502-AB Lamps-Swing Arm-Wall 717791
PRODUCT DETAILS / SPECS Height: 5.00 Extension: 16 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Height: 5.00
Extension: 16
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717791
Product Name V502-AB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details