Capital Lighting, Inc. WL601-PC Sconces-Single Glass 717775

Description
PRODUCT DETAILS / SPECS Height: 10.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Lamp Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Height: 10.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Lamp Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
WL601-PC Sconces-Single Glass - 717775 - Capital Lighting, Inc.
Columbus, OH, USA
WL601-PC Sconces-Single Glass
717775
WL601-PC Sconces-Single Glass 717775
PRODUCT DETAILS / SPECS Height: 10.25 Bulb Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Lamp Category: Wall Lamp

PRODUCT DETAILS / SPECS
Height: 10.25
Bulb
Qty: 1
Wattage: 60
Finish: Polished Chrome
Product Name: One Light Wall Lamp
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717775
Product Name WL601-PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details