Capital Lighting, Inc. BL10-AB Lamps-Desk/Piano Lamps 717711

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 8.50 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Task Light Category: Task Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 8.50 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Task Light Category: Task Light

Suppliers

Company
Product
Description
Supplier Links
BL10-AB Lamps-Desk/Piano Lamps - 717711 - Capital Lighting, Inc.
Columbus, OH, USA
BL10-AB Lamps-Desk/Piano Lamps
717711
BL10-AB Lamps-Desk/Piano Lamps 717711
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 8.50 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Task Light Category: Task Light

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 8.50
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Task Light
Category: Task Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717711
Product Name BL10-AB Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details