Capital Lighting, Inc. 98430 Sconces-Pocket 717488

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
98430 Sconces-Pocket - 717488 - Capital Lighting, Inc.
Columbus, OH, USA
98430 Sconces-Pocket
717488
98430 Sconces-Pocket 717488
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Bulb
Type: T-10
Qty: 1
Wattage: 60
Finish: Multi
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717488
Product Name 98430 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details