Capital Lighting, Inc. 81638 Pendants-Bowl Style 717413

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Reg. Qty: 3 Wattage: 100 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Reg. Qty: 3 Wattage: 100 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81638 Pendants-Bowl Style - 717413 - Capital Lighting, Inc.
Columbus, OH, USA
81638 Pendants-Bowl Style
717413
81638 Pendants-Bowl Style 717413
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Reg. Qty: 3 Wattage: 100 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.00
Bulb
Type: Reg.
Qty: 3
Wattage: 100
Finish: Rust
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717413
Product Name 81638 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details