Capital Lighting, Inc. MC49-L Fans-Light Kits 717295

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Dome Bowl Light Kit UPC: 026586972753 Category: Ceiling Fan Lights Glass: Polished Brass Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC49-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21765/MC49 .HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Dome Bowl Light Kit UPC: 026586972753 Category: Ceiling Fan Lights Glass: Polished Brass Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC49-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21765/MC49 .HTML

Suppliers

Company
Product
Description
Supplier Links
MC49-L Fans-Light Kits - 717295 - Capital Lighting, Inc.
Columbus, OH, USA
MC49-L Fans-Light Kits
717295
MC49-L Fans-Light Kits 717295
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Dome Bowl Light Kit UPC: 026586972753 Category: Ceiling Fan Lights Glass: Polished Brass Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC49-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21765/MC49 .HTML

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Product Name: Dome Bowl Light Kit
UPC: 026586972753
Category: Ceiling Fan Lights
Glass: Polished Brass
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC49-L-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21765/MC49.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717295
Product Name MC49-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details