Capital Lighting, Inc. MC164RB-L Fans-Light Kits 717279

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.78 Height: 9.06 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Weight: 13.22 Product Name: Light Kit - Royal Danube UPC: 026586972074 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC164-L-CUL- ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21634/MC16 4RB.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.78 Height: 9.06 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Weight: 13.22 Product Name: Light Kit - Royal Danube UPC: 026586972074 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC164-L-CUL- ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21634/MC16 4RB.HTML

Suppliers

Company
Product
Description
Supplier Links
MC164RB-L Fans-Light Kits - 717279 - Capital Lighting, Inc.
Columbus, OH, USA
MC164RB-L Fans-Light Kits
717279
MC164RB-L Fans-Light Kits 717279
PRODUCT DETAILS / SPECS Width/Dia: 13.78 Height: 9.06 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Weight: 13.22 Product Name: Light Kit - Royal Danube UPC: 026586972074 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC164-L-CUL- ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21634/MC16 4RB.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.78
Height: 9.06
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Roman Bronze
Weight: 13.22
Product Name: Light Kit - Royal Danube
UPC: 026586972074
Category: Ceiling Fan Lights
Glass: Roman Bronze
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC164-L-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21634/MC164RB.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717279
Product Name MC164RB-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details