Capital Lighting, Inc. MC79-L Fans-Light Kits 717249

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antler Product Name: Bowl Light Kit UPC: 026586973613 Category: Ceiling Fan Lights Glass: Antler Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC79-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21813/MC79 .HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antler Product Name: Bowl Light Kit UPC: 026586973613 Category: Ceiling Fan Lights Glass: Antler Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC79-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21813/MC79 .HTML

Suppliers

Company
Product
Description
Supplier Links
MC79-L Fans-Light Kits - 717249 - Capital Lighting, Inc.
Columbus, OH, USA
MC79-L Fans-Light Kits
717249
MC79-L Fans-Light Kits 717249
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antler Product Name: Bowl Light Kit UPC: 026586973613 Category: Ceiling Fan Lights Glass: Antler Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC79-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21813/MC79 .HTML

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antler
Product Name: Bowl Light Kit
UPC: 026586973613
Category: Ceiling Fan Lights
Glass: Antler
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC79-L-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21813/MC79.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 717249
Product Name MC79-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details