PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.78
Bulb
Finish: Roman Bronze
Weight: 15.4
Product Name: 52`` Ceiling Fan
UPC: 026586947508
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.11 Dia
Wire: 6.5`
Motor size: 172X14
Motor housing: 12.2
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 52
Electricity Use: 70
Speeds: 3 speed RPM: Low - 70/High - 1
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5990
Airflow Efficienty: 86
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 717189 |
| Product Name | 5PR52RB Fans-Ceiling Fans |