PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 18.11
Bulb
Finish: Weathered Iron
Weight: 39.16
Product Name: 52`` Ceiling Fan
UPC: 026586946389
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.84 Dia
Wire: 6.5`
Motor size: 188X20
Motor housing: 14.21
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 71
Speeds: 3 speed RPM: Low - 52/High - 144
Optional Control: CK300 - Wall or Hand-Held Combination Kit w/ Reverse and Downlight Control
Reverse Air: Yes
Airflow Efficienty: 4571
Airflow Efficienty: 65
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 717167 |
| Product Name | 5DOR52WI Fans-Ceiling Fans |