PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 25.19
Bulb
Type: Halogen
Qty: 2
Wattage: 50
Finish: Brushed Steel
Weight: 46.2
Product Name: 60`` Ceiling Fan
UPC: 026586974627
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 6.29 Dia
Wire: 6.5`
Motor size: 188X25
Motor housing: 13.72
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 60
Electricity Use: 88
Light Kit: Included
Speeds: 3 speed RPM: Low - 44/High - 174
Optional Control: CT150 - Combo Wall/Hand Held Transmitter w/ Up-Down Light & Reverse Controls
Reverse Air: Yes
Airflow Efficienty: 6967
Airflow Efficienty: 80
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 717137 |
| Product Name | 5AHR60BSD-L Fans-Ceiling Fans |