PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 14.96
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: White
Weight: 18.75
Product Name: 38`` Ceiling Fan
UPC: 026586971268
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 172X14
Motor housing: 8.58
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 38
Blade type: ABS
Electricity Use: 61
Light Kit: Included
Speeds: 3 speed RPM: Low - 94/High - 277
Optional Control: CK250 - Wall or Hand-Held Combination Kit w/ Downlight Control
Reverse Air: Yes
Airflow Efficienty: 3973
Airflow Efficienty: 65
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 717135 |
| Product Name | 3MTR38WHO-L Fans-Ceiling Fans |