PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 21.75
Bulb
Type: Halogen
Qty: 2
Wattage: 50
Finish: Roman Bronze
Weight: 34.89
Product Name: 52`` Ceiling Fan
UPC: 026586971329
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 6.29 Dia
Wire: 6.5`
Motor size: 188X22
Motor housing: 8.85
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 84
Light Kit: Included
Speeds: 3 speed RPM: Low - 79/High - 169
Optional Control: CT150 - Combo Wall/Hand Held Transmitter w/ Up-Down Light & Reverse Controls
Reverse Air: Yes
Airflow Efficienty: 6743
Airflow Efficienty: 80
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 717131 |
| Product Name | 5ALR56RBD-L Fans-Ceiling Fans |