PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 20.25
Bulb
Finish: Brushed Steel
Weight: 34.36
Product Name: 52`` Ceiling Fan
UPC: 026586947515
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.67 Dia
Wire: 6.5`
Motor size: 188X25
Motor housing: 7.56
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 20
Blade span: 52
Electricity Use: 108
Speeds: 3 speed RPM: Low - 46/High - 133
Optional Control: CK300 - Wall or Hand-Held Combination Kit w/ Reverse and Downlight Control
Reverse Air: Yes
Airflow Efficienty: 3378
Airflow Efficienty: 31
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 717116 |
| Product Name | 5STR52BS Fans-Ceiling Fans |