PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 24.34
Bulb
Type: Incandescent
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 35.24
Product Name: 44`` Ceiling Fan
UPC: 026586972036
Category: Ceiling Fans
Glass: Matte Opal
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.98 Dia
Wire: 6.5`
Motor size: 188X15
Motor housing: 10.39
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 22
Blade span: 44
Blade type: ABS
Electricity Use: 83
Light Kit: Included
Speeds: 3 speed RPM: Low - 110/High - 271
Optional Control: CT150 - Combo Wall/Hand Held Transmitter w/ Up-Down Light & Reverse Controls
Reverse Air: Yes
Airflow Efficienty: 5449
Airflow Efficienty: 66
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 717112 |
| Product Name | 8ATR44BSD-L Fans-Ceiling Fans |