PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 13.79
Bulb
Finish: Brushed Steel
Weight: 14.99
Product Name: 44`` Ceiling Fan
UPC: 026586944248
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.11 Dia
Wire: 6.5`
Motor size: 172X14
Motor housing: 12.2
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 15
Blade span: 44
Electricity Use: 68
Speeds: 3 speed RPM: Low - 70/High - 203
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4729
Airflow Efficienty: 70
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 717066 |
| Product Name | 5DS44BS Fans-Ceiling Fans |