Capital Lighting, Inc. 39063BLE-782 Mid. Chandeliers-Glass Down 716950

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.59 Length 28.59 Extension: 8 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Heirloom Bronze Product Name: Nine-Light Sussex Chandelier UPC: 785652390630 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.59 Length 28.59 Extension: 8 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Heirloom Bronze Product Name: Nine-Light Sussex Chandelier UPC: 785652390630 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
39063BLE-782 Mid. Chandeliers-Glass Down - 716950 - Capital Lighting, Inc.
Columbus, OH, USA
39063BLE-782 Mid. Chandeliers-Glass Down
716950
39063BLE-782 Mid. Chandeliers-Glass Down 716950
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.59 Length 28.59 Extension: 8 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Heirloom Bronze Product Name: Nine-Light Sussex Chandelier UPC: 785652390630 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Damp Canopy: D:6 5/8`` H:3`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.59
Length 28.59
Extension: 8
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Heirloom Bronze
Product Name: Nine-Light Sussex Chandelier
UPC: 785652390630
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Damp
Canopy: D:6 5/8`` H:3``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716950
Product Name 39063BLE-782 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details