Capital Lighting, Inc. 8972PBLE-12 Exterior -Wall Mount 716876

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.50 Length 9.50 Extension: 7.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single-Light Bancroft Wall Lantern UPC: 785652897238 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.50 Length 9.50 Extension: 7.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single-Light Bancroft Wall Lantern UPC: 785652897238 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8972PBLE-12 Exterior -Wall Mount - 716876 - Capital Lighting, Inc.
Columbus, OH, USA
8972PBLE-12 Exterior -Wall Mount
716876
8972PBLE-12 Exterior -Wall Mount 716876
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.50 Length 9.50 Extension: 7.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single-Light Bancroft Wall Lantern UPC: 785652897238 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 9.50
Length 9.50
Extension: 7.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: Single-Light Bancroft Wall Lantern
UPC: 785652897238
Category: Outdoor Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716876
Product Name 8972PBLE-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details