Capital Lighting, Inc. 8834-08 Exterior -Ceiling Mount 716866

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Textured Rust Patina Product Name: Single-Light Hill Gate Outdoor Close to Ceiling UPC: 785652883484 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Textured Rust Patina Product Name: Single-Light Hill Gate Outdoor Close to Ceiling UPC: 785652883484 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8834-08 Exterior -Ceiling Mount - 716866 - Capital Lighting, Inc.
Columbus, OH, USA
8834-08 Exterior -Ceiling Mount
716866
8834-08 Exterior -Ceiling Mount 716866
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Textured Rust Patina Product Name: Single-Light Hill Gate Outdoor Close to Ceiling UPC: 785652883484 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 9.00
Length 9.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Textured Rust Patina
Product Name: Single-Light Hill Gate Outdoor Close to Ceiling
UPC: 785652883484
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 716866
Product Name 8834-08 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details